☰
DC2490A
DC2490A
Active
Description:  DEMO BOARD FOR LT8303ES5
Manufacturer:  Analog Devices
Datasheet:   DC2490A Datasheet
History Price: $148.6
In Stock: 46000
DC2490A vs DC2045A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
5V
5V
Current - Output
840mA
2A
Voltage - Input
36V ~ 72V
2.5V ~ 18V
Regulator Topology
Flyback
Buck-Boost
Frequency - Switching
260kHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8303
LTC3118
Power - Output
-
-