☰
DC2490A
DC2490A
Active
Description:  DEMO BOARD FOR LT8303ES5
Manufacturer:  Analog Devices
Datasheet:   DC2490A Datasheet
History Price: $148.6
In Stock: 46000
DC2490A vs DC2104A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
AC/DC, Primary Side and PFC
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
5V
400V
Current - Output
840mA
375mA
Voltage - Input
36V ~ 72V
90 ~ 265 VAC
Regulator Topology
Flyback
Boost
Frequency - Switching
260kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8303
LT8312
Power - Output
-
150 W