☰
DC2490A
DC2490A
Active
Description:  DEMO BOARD FOR LT8303ES5
Manufacturer:  Analog Devices
Datasheet:   DC2490A Datasheet
History Price: $148.6
In Stock: 46000
DC2490A vs DC2132A
Part No
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down with LDO
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
5V
0V ~ 24V
Current - Output
840mA
3A
Voltage - Input
36V ~ 72V
10V ~ 40V
Regulator Topology
Flyback
Buck
Frequency - Switching
260kHz
700kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8303
LT3081, LT3092, LT8612
Power - Output
-
-