☰
DC2490A
DC2490A
Active
Description:  DEMO BOARD FOR LT8303ES5
Manufacturer:  Analog Devices
Datasheet:   DC2490A Datasheet
History Price: $148.6
In Stock: 46000
DC2490A vs DC2855A
Part No
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Isolated
3, Non-Isolated
Voltage - Output
5V
3.3V, 5V, 10V
Current - Output
840mA
10A, 10A, 10A
Voltage - Input
36V ~ 72V
4.5V ~ 36V
Regulator Topology
Flyback
Buck
Frequency - Switching
260kHz
2.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8303
LTC7818
Power - Output
-
-