Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2490A
DC2490A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
DEMO BOARD FOR LT8303ES5
Manufacturer:
Analog Devices
Datasheet:
DC2490A Datasheet
History Price: $148.6
In Stock: 46000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2490A vs DC2860A
Part No
DC2490A
DC2860A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Isolated
4, Isolated
Voltage - Output
5V
0.8V ~ 8V
Current - Output
840mA
1.2A, 1.5A
Voltage - Input
36V ~ 72V
3V ~ 40V
Regulator Topology
Flyback
Boost
Frequency - Switching
260kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8303
LTM8051
Power - Output
-
-