☰
DC2493A
DC2493A
Active
Description:  DEMO BOARD FOR LTC3892EUH-2
Manufacturer:  Analog Devices
Datasheet:   DC2493A Datasheet
History Price: $190.21
In Stock: 39120
DC2493A vs DC2000A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
12V
1V, 1.5V
Current - Output
30A
30A, 30A
Voltage - Input
16V ~ 55V
4.5V ~ 14V
Regulator Topology
Buck
Buck
Frequency - Switching
150kHz
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3892-2
LTC3875
Power - Output
-
-