☰
DC249A-A
DC249A-A
Active
Description:  LTC1682CMS8 - DOUBLER CHARGE PUM
Manufacturer:  Analog Devices
Datasheet:   DC249A-A Datasheet
History Price: $124.28
In Stock: 14580
DC249A-A vs DC2000A
Part No
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
2.5V ~ 5.5V
1V, 1.5V
Current - Output
50mA
30A, 30A
Voltage - Input
1.8V ~ 4.4V
4.5V ~ 14V
Regulator Topology
Boost
Buck
Frequency - Switching
-
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC1682
LTC3875
Power - Output
-
-