☰
DC249A-C
DC249A-C
Active
Description:  LTC1682CMS8-3.3 - DOUBLER CHARGE
Manufacturer:  Analog Devices
Datasheet:   DC249A-C Datasheet
History Price: $124.28
In Stock: 11600
DC249A-C vs DC2015A
Part No
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC Converter
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
3.3V
12V
Current - Output
50mA
12A
Voltage - Input
1.8V ~ 4.4V
36V ~ 72V
Regulator Topology
Boost
Forward Converter
Frequency - Switching
-
240kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC1682-3.3
LT8310, LT8311
Power - Output
-
-