Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC249A-C
DC249A-C
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTC1682CMS8-3.3 - DOUBLER CHARGE
Manufacturer:
Analog Devices
Datasheet:
DC249A-C Datasheet
History Price: $124.28
In Stock: 11600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC249A-C vs DC2148A
Part No
DC249A-C
DC2148A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
-12V
Current - Output
50mA
5A
Voltage - Input
1.8V ~ 4.4V
-4.5V ~ -38V
Regulator Topology
Boost
Buck-Boost
Frequency - Switching
-
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC1682-3.3
LT8709
Power - Output
-
-