☰
DC249A-C
DC249A-C
Active
Description:  LTC1682CMS8-3.3 - DOUBLER CHARGE
Manufacturer:  Analog Devices
Datasheet:   DC249A-C Datasheet
History Price: $124.28
In Stock: 11600
DC249A-C vs DC2152A
Part No
Series
-
?Module?
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
3.3V
3.3V, 5V
Current - Output
50mA
18A, 18A
Voltage - Input
1.8V ~ 4.4V
6V ~ 15V
Regulator Topology
Boost
Buck
Frequency - Switching
-
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC1682-3.3
LTM4630A
Power - Output
-
-