☰
DC249A-C
DC249A-C
Active
Description:  LTC1682CMS8-3.3 - DOUBLER CHARGE
Manufacturer:  Analog Devices
Datasheet:   DC249A-C Datasheet
History Price: $124.28
In Stock: 11600
DC249A-C vs DC2154A
Part No
Series
-
?Module?
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
24V
Current - Output
50mA
3A
Voltage - Input
1.8V ~ 4.4V
7V ~ 58V
Regulator Topology
Boost
Buck-Boost
Frequency - Switching
-
525kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC1682-3.3
LTM8056
Power - Output
-
-