☰
DC2501A
DC2501A
Active
Description:  LTM8002 DEMO BOARD 40VIN, 2.5A S
Manufacturer:  Analog Devices
Datasheet:   DC2501A Datasheet
History Price: $77.26
In Stock: 31840
DC2501A vs DC2000A
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
5V
1V, 1.5V
Current - Output
2.5A
30A, 30A
Voltage - Input
6V ~ 40V
4.5V ~ 14V
Regulator Topology
Buck
Buck
Frequency - Switching
1MHz
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM8002
LTC3875
Power - Output
-
-