☰
DC250A-B
DC250A-B
Active
Description:  BOARD EVAL FOR LTC1503CMS8
Manufacturer:  Analog Devices
Datasheet:   DC250A-B Datasheet
History Price: $124.28
In Stock: 20320
DC250A-B vs DC2003A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
2V
3.3V, 5V
Current - Output
100mA
1A, 1A
Voltage - Input
2.4V ~ 6V
2.7V ~ 17V
Regulator Topology
Buck
Buck
Frequency - Switching
600kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC1503-2
LTC3622
Power - Output
-
-