☰
DC250A-B
DC250A-B
Active
Description:  BOARD EVAL FOR LTC1503CMS8
Manufacturer:  Analog Devices
Datasheet:   DC250A-B Datasheet
History Price: $124.28
In Stock: 35460
DC250A-B vs DC2015A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC Converter
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
2V
12V
Current - Output
100mA
12A
Voltage - Input
2.4V ~ 6V
36V ~ 72V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
600kHz
240kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC1503-2
LT8310, LT8311
Power - Output
-
-