☰
DC250A-B
DC250A-B
Active
Description:  BOARD EVAL FOR LTC1503CMS8
Manufacturer:  Analog Devices
Datasheet:   DC250A-B Datasheet
History Price: $124.28
In Stock: 20320
DC250A-B vs DC2016A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
2V
12V
Current - Output
100mA
3A
Voltage - Input
2.4V ~ 6V
6V ~ 35V
Regulator Topology
Buck
Buck-Boost
Frequency - Switching
600kHz
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC1503-2
LTM8054
Power - Output
-
-