☰
DC2513B
DC2513B
Active
Description:  EVAL BOARD FOR LTC7821
Manufacturer:  Analog Devices
Datasheet:   DC2513B Datasheet
History Price: Active
In Stock: 6560
DC2513B vs DC2005A
Part No
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
5V
Current - Output
20A
2A
Voltage - Input
36V ~ 72V
2.7V ~ 17V
Regulator Topology
Buck
Buck
Frequency - Switching
500kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC7821
LTC3624
Power - Output
-
-