☰
DC2519A
DC2519A
Active
Description:  LTC3777EFE DEMO BOARD 16V = VIN
Manufacturer:  Analog Devices
Datasheet:   DC2519A Datasheet
History Price: $267.04
In Stock: 42800
DC2519A vs DC2148A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
48V
-12V
Current - Output
10A
5A
Voltage - Input
16V ~ 120V
-4.5V ~ -38V
Regulator Topology
Buck-Boost
Buck-Boost
Frequency - Switching
200kHz
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3777
LT8709
Power - Output
-
-