☰
DC2522A
DC2522A
Active
Description:  LT8609S DEMO BOARD - VIN = 5.5V
Manufacturer:  Analog Devices
Datasheet:   DC2522A Datasheet
History Price: $101.05
In Stock: 22160
DC2522A vs DC2014A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
5V
5V
Current - Output
2A
2.2A
Voltage - Input
5.5V ~ 42V
10V ~ 30V
Regulator Topology
Buck
Flyback
Frequency - Switching
2MHz
345kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8609S
LT8302
Power - Output
-
-