☰
DC2523A
DC2523A
Active
Description:  LT8652S DEMO BOARD
Manufacturer:  Analog Devices
Datasheet:   DC2523A Datasheet
History Price: $110.34
In Stock: 15280
DC2523A vs DC2015A
Part No
Series
Silent Switcher?2
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC Converter
Outputs and Type
2, Non-Isolated
1, Isolated
Voltage - Output
1.2V, 3.3V
12V
Current - Output
12A, 12A
12A
Voltage - Input
3.6V ~ 18V
36V ~ 72V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
2MHz
240kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8652S
LT8310, LT8311
Power - Output
-
-