☰
DC2523A
DC2523A
Active
Description:  LT8652S DEMO BOARD
Manufacturer:  Analog Devices
Datasheet:   DC2523A Datasheet
History Price: $110.34
In Stock: 6340
DC2523A vs DC2113A
Part No
Series
Silent Switcher?2
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V, 3.3V
3.3V or 5V
Current - Output
12A, 12A
4A
Voltage - Input
3.6V ~ 18V
4V ~ 60V
Regulator Topology
Buck
Buck
Frequency - Switching
2MHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8652S
LTC3649
Power - Output
-
-