☰
DC2527A-A
DC2527A-A
Active
Description:  LTM4662 DEMO BOARD 4.5V = VIN =
Manufacturer:  Analog Devices
Datasheet:   DC2527A-A Datasheet
History Price: $77.26
In Stock: 40200
DC2527A-A vs DC2018A
Part No
Series
?Module?
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
2, Non-Isolated
2, Non-Isolated
Voltage - Output
5.5V
48V, -12V
Current - Output
15A
400mA, 280mA
Voltage - Input
4.5V ~ 20V
10V ~ 36V
Regulator Topology
Buck
Boost, Inverting
Frequency - Switching
1MHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4662
LT8330
Power - Output
-
-