☰
DC252A
DC252A
Active
Description:  BOARD EVAL FOR LTC1736CG
Manufacturer:  Analog Devices
Datasheet:   DC252A Datasheet
History Price: $186.42
In Stock: 37760
DC252A vs DC2017A
Part No
Series
-
?Module?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
0.9V ~ 2V
12V
Current - Output
12A
6A
Voltage - Input
5V ~ 24V
5V ~ 36V
Regulator Topology
Buck
Buck-Boost
Frequency - Switching
270kHz
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC1736
LTM8055
Power - Output
-
-