☰
DC2530A
DC2530A
Active
Description:  LT8640S DEMO BOARD VIN = 5.8V TO
Manufacturer:  Analog Devices
Datasheet:   DC2530A Datasheet
History Price: $118.88
In Stock: 30880
DC2530A vs DC2015A
Part No
Series
Silent Switcher?2
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC Converter
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
4.85V ~ 5.15V
12V
Current - Output
6A
12A
Voltage - Input
5.8V ~ 42V
36V ~ 72V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
2MHz
240kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8640S
LT8310, LT8311
Power - Output
-
-