Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2530A
DC2530A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LT8640S DEMO BOARD VIN = 5.8V TO
Manufacturer:
Analog Devices
Datasheet:
DC2530A Datasheet
History Price: $118.88
In Stock: 30880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2530A vs DC2152A
Part No
DC2530A
DC2152A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
Silent Switcher?2
?Module?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
4.85V ~ 5.15V
3.3V, 5V
Current - Output
6A
18A, 18A
Voltage - Input
5.8V ~ 42V
6V ~ 15V
Regulator Topology
Buck
Buck
Frequency - Switching
2MHz
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8640S
LTM4630A
Power - Output
-
-