☰
DC2535A
DC2535A
Active
Description:  LT8653S DEMO BOARD
Manufacturer:  Analog Devices
Datasheet:   DC2535A Datasheet
History Price: $118.88
In Stock: 24000
DC2535A vs DC2137A
Part No
Series
Silent Switcher?2
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V, 5V
5V
Current - Output
2A, 2A
1.2A
Voltage - Input
5.5V ~ 42V
6V ~ 48V
Regulator Topology
Buck
Buck
Frequency - Switching
2MHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8653S
LT8619
Power - Output
-
-