☰
DC2552A
DC2552A
Active
Description:  LTM4678EY DEMO BOARD DUAL 25A OR
Manufacturer:  Analog Devices
Datasheet:   DC2552A Datasheet
History Price: $77.26
In Stock: 45640
DC2552A vs DC2012A
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1V, 1.8V
5V
Current - Output
25A, 25A
3.5A
Voltage - Input
4.5V ~ 16V
5.5V ~ 42V
Regulator Topology
Buck
Buck
Frequency - Switching
500kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4678
LT8610AB
Power - Output
-
-