☰
DC2552A
DC2552A
Active
Description:  LTM4678EY DEMO BOARD DUAL 25A OR
Manufacturer:  Analog Devices
Datasheet:   DC2552A Datasheet
History Price: $77.26
In Stock: 3360
DC2552A vs DC2129A
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1V, 1.8V
5V
Current - Output
25A, 25A
5A
Voltage - Input
4.5V ~ 16V
2.5V ~ 18V
Regulator Topology
Buck
Buck-Boost
Frequency - Switching
500kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4678
LTC3119
Power - Output
-
-