☰
DC2565A
DC2565A
Active
Description:  DEMO BOARD FOR LT8607
Manufacturer:  Analog Devices
Datasheet:   DC2565A Datasheet
History Price: $89.16
In Stock: 32720
DC2565A vs DC2015A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC Converter
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
5V
12V
Current - Output
750mA
12A
Voltage - Input
5.5V ~ 42V
36V ~ 72V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
2MHz
240kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8607
LT8310, LT8311
Power - Output
-
-