Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2565A
DC2565A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
DEMO BOARD FOR LT8607
Manufacturer:
Analog Devices
Datasheet:
DC2565A Datasheet
History Price: $89.16
In Stock: 32720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2565A vs DC2104A
Part No
DC2565A
DC2104A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
AC/DC, Primary Side and PFC
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
400V
Current - Output
750mA
375mA
Voltage - Input
5.5V ~ 42V
90 ~ 265 VAC
Regulator Topology
Buck
Boost
Frequency - Switching
2MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8607
LT8312
Power - Output
-
150 W