☰
DC2568A
DC2568A
Active
Description:  DEMO BOARD FOR LTM4622A
Manufacturer:  Analog Devices
Datasheet:   DC2568A Datasheet
History Price: $77.26
In Stock: 46520
DC2568A vs DC2002A
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
2, Non-Isolated
Voltage - Output
3.3V, 5V
1.2V, 1.5V
Current - Output
2A, 2A
30A, 30A
Voltage - Input
4V ~ 20V
7V ~ 14V
Regulator Topology
Buck
Buck
Frequency - Switching
1MHz
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4622A
LTC3774
Power - Output
-
-