☰
DC2569A
DC2569A
Active
Description:  EVAL BOARD FOR LTM4661
Manufacturer:  Analog Devices
Datasheet:   DC2569A Datasheet
History Price: $77.26
In Stock: 18960
DC2569A vs DC2108A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
48V
Current - Output
1A
12A
Voltage - Input
1.8V ~ 5.5V
16V ~ 55V
Regulator Topology
Boost
Boost
Frequency - Switching
1MHz
160kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4661
LTC3897
Power - Output
-
-