☰
DC2569A
DC2569A
Active
Description:  EVAL BOARD FOR LTM4661
Manufacturer:  Analog Devices
Datasheet:   DC2569A Datasheet
History Price: $77.26
In Stock: 18960
DC2569A vs DC2860A
Part No
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
4, Isolated
Voltage - Output
12V
0.8V ~ 8V
Current - Output
1A
1.2A, 1.5A
Voltage - Input
1.8V ~ 5.5V
3V ~ 40V
Regulator Topology
Boost
Boost
Frequency - Switching
1MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4661
LTM8051
Power - Output
-
-