☰
DC256A
DC256A
Active
Description:  LTC1629CG - 6 PHASE, VERY HIGH C
Manufacturer:  Analog Devices
Datasheet:   DC256A Datasheet
History Price: $93.21
In Stock: 12080
DC256A vs DC2929A
Part No
Series
-
Silent Switcher?2
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
3.3V
Current - Output
-
10A
Voltage - Input
4V ~ 36V
3.9V ~ 42V
Regulator Topology
Buck
Buck
Frequency - Switching
-
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC1629
LT8638S
Power - Output
-
-