☰
DC2570A
DC2570A
Active
Description:  LTM4678EY DEMO BOARD DUAL 25A/SI
Manufacturer:  Analog Devices
Datasheet:   DC2570A Datasheet
History Price: $77.26
In Stock: 5200
DC2570A vs DC2010A
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
5V
Current - Output
50A
6A
Voltage - Input
4.5V ~ 16V
5.8V ~ 42V
Regulator Topology
Buck
Buck
Frequency - Switching
-
700kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
-
LT8612
Power - Output
-
-