Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2570A
DC2570A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTM4678EY DEMO BOARD DUAL 25A/SI
Manufacturer:
Analog Devices
Datasheet:
DC2570A Datasheet
History Price: $77.26
In Stock: 48100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2570A vs DC2148A
Part No
DC2570A
DC2148A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
-12V
Current - Output
50A
5A
Voltage - Input
4.5V ~ 16V
-4.5V ~ -38V
Regulator Topology
Buck
Buck-Boost
Frequency - Switching
-
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
-
LT8709
Power - Output
-
-