☰
DC2575A
DC2575A
Active
Description:  LT8391AIFE DEMO BOARD 60V, 2MHZ
Manufacturer:  Analog Devices
Datasheet:   DC2575A Datasheet
History Price: $178.32
In Stock: 22000
DC2575A vs DC2247A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Current - Output / Channel
1.5A
330mA
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
16V
34V
Features
-
Dimmable
Voltage - Input
4V ~ 60V
7V ~ 28V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8391
LT3922