Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Analog Devices DC2575A
DC2575A
Active
LED Driver Evaluation Boards
Description:
LT8391AIFE DEMO BOARD 60V, 2MHZ
Manufacturer:
Analog Devices
Datasheet:
DC2575A Datasheet
History Price: $178.32
In Stock: 23000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2575A vs DC2424A
Part No
DC2575A
DC2424A
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Current - Output / Channel
1.5A
1A
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
16V
4.2V
Features
-
-
Voltage - Input
4V ~ 60V
5V ~ 36V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8391
LT3964