☰
DC257A
DC257A
Active
Description:  BOARD EVAL FOR LTC1707CS8
Manufacturer:  Analog Devices
Datasheet:   DC257A Datasheet
History Price: $116.15
In Stock: 48320
DC257A vs DC2202A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.5V, 1.8V, 2.5V, 2.9V or 3.3V
5V
Current - Output
600mA
5A
Voltage - Input
2.85V ~ 8.5V
5.7V ~ 42V
Regulator Topology
Buck
Buck
Frequency - Switching
350kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC1707
LT8640
Power - Output
-
-