Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2594A
DC2594A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTM4655 DEMOBOARD 58V DUAL 4A SN
Manufacturer:
Analog Devices
Datasheet:
DC2594A Datasheet
History Price: $77.26
In Stock: 34560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2594A vs DC2003A
Part No
DC2594A
DC2003A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
-
DC/DC, Step Down
Outputs and Type
-
2, Non-Isolated
Voltage - Output
-
3.3V, 5V
Current - Output
-
1A, 1A
Voltage - Input
-
2.7V ~ 17V
Regulator Topology
-
Buck
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4655
LTC3622
Power - Output
-
-