☰
DC2594A
DC2594A
Active
Description:  LTM4655 DEMOBOARD 58V DUAL 4A SN
Manufacturer:  Analog Devices
Datasheet:   DC2594A Datasheet
History Price: $77.26
In Stock: 34560
DC2594A vs DC2175A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
-
DC/DC, Step Up or Down
Outputs and Type
-
1, Isolated
Voltage - Output
-
12V
Current - Output
-
13A
Voltage - Input
-
9V ~ 36V
Regulator Topology
-
Forward Converter
Frequency - Switching
-
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4655
LT3752, LT8311
Power - Output
-
-