☰
DC2595A
DC2595A
Active
Description:  LTC3889 DEMO BOARD
Manufacturer:  Analog Devices
Datasheet:   DC2595A Datasheet
History Price: $297.19
In Stock: 27680
DC2595A vs DC2010A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1V ~ 40V
5V
Current - Output
-
6A
Voltage - Input
5V ~ 60V
5.8V ~ 42V
Regulator Topology
Buck
Buck
Frequency - Switching
-
700kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3889
LT8612
Power - Output
-
-