☰
DC2595A
DC2595A
Active
Description:  LTC3889 DEMO BOARD
Manufacturer:  Analog Devices
Datasheet:   DC2595A Datasheet
History Price: $297.19
In Stock: 27680
DC2595A vs DC2157A
Part No
Series
-
?Module?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
2, Non-Isolated
Voltage - Output
1V ~ 40V
1V, 1.5V
Current - Output
-
18A, 18A
Voltage - Input
5V ~ 60V
4.5V ~ 15V
Regulator Topology
Buck
Buck
Frequency - Switching
-
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3889
LTM4630-1
Power - Output
-
-