☰
DC2596A
DC2596A
Active
Description:  LT8708EUHG#PBF BIDIRECTIONAL DEM
Manufacturer:  Analog Devices
Datasheet:   DC2596A Datasheet
History Price: $401.25
In Stock: 20800
DC2596A vs DC2005A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
48V
5V
Current - Output
6A
2A
Voltage - Input
36V ~ 75V
2.7V ~ 17V
Regulator Topology
Buck-Boost
Buck
Frequency - Switching
200kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8708
LTC3624
Power - Output
-
-