Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2596A
DC2596A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LT8708EUHG#PBF BIDIRECTIONAL DEM
Manufacturer:
Analog Devices
Datasheet:
DC2596A Datasheet
History Price: $401.25
In Stock: 20800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2596A vs DC2113A
Part No
DC2596A
DC2113A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
48V
3.3V or 5V
Current - Output
6A
4A
Voltage - Input
36V ~ 75V
4V ~ 60V
Regulator Topology
Buck-Boost
Buck
Frequency - Switching
200kHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8708
LTC3649
Power - Output
-
-