☰
DC2598A
DC2598A
Active
Description:  LT8390A DEMO BOARD VIN = 4V TO 2
Manufacturer:  Analog Devices
Datasheet:   DC2598A Datasheet
History Price: $178.32
In Stock: 13920
DC2598A vs DC2005A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
5V
Current - Output
4A
2A
Voltage - Input
4V ~ 24V
2.7V ~ 17V
Regulator Topology
Buck-Boost
Buck
Frequency - Switching
2MHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8390A
LTC3624
Power - Output
-
-