Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2599A
DC2599A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LT8361 DEMO BOARD LOW EMI SEPIC,
Manufacturer:
Analog Devices
Datasheet:
DC2599A Datasheet
History Price: $112.93
In Stock: 28960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2599A vs DC2016A
Part No
DC2599A
DC2016A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
24V
12V
Current - Output
600mA
3A
Voltage - Input
4.5V ~ 48V
6V ~ 35V
Regulator Topology
Boost, SEPIC
Buck-Boost
Frequency - Switching
400kHz
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8361
LTM8054
Power - Output
-
-