☰
DC2599A
DC2599A
Active
Description:  LT8361 DEMO BOARD LOW EMI SEPIC,
Manufacturer:  Analog Devices
Datasheet:   DC2599A Datasheet
History Price: $112.93
In Stock: 880
DC2599A vs DC2018A
Part No
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
24V
48V, -12V
Current - Output
600mA
400mA, 280mA
Voltage - Input
4.5V ~ 48V
10V ~ 36V
Regulator Topology
Boost, SEPIC
Boost, Inverting
Frequency - Switching
400kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8361
LT8330
Power - Output
-
-