☰
DC2599A
DC2599A
Active
Description:  LT8361 DEMO BOARD LOW EMI SEPIC,
Manufacturer:  Analog Devices
Datasheet:   DC2599A Datasheet
History Price: $112.93
In Stock: 35120
DC2599A vs DC2202A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
24V
5V
Current - Output
600mA
5A
Voltage - Input
4.5V ~ 48V
5.7V ~ 42V
Regulator Topology
Boost, SEPIC
Buck
Frequency - Switching
400kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8361
LT8640
Power - Output
-
-