Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2603A-B
DC2603A-B
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTM4650AEY-1 DEMO BOARD DUAL 25A
Manufacturer:
Analog Devices
Datasheet:
DC2603A-B Datasheet
History Price: $77.26
In Stock: 43280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2603A-B vs DC2003A
Part No
DC2603A-B
DC2003A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
2, Non-Isolated
Voltage - Output
0.6V ~ 5.5V
3.3V, 5V
Current - Output
25A, 25A
1A, 1A
Voltage - Input
4.5V ~ 16V
2.7V ~ 17V
Regulator Topology
Buck
Buck
Frequency - Switching
250kHz ~ 780kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4650AEY-1
LTC3622
Power - Output
-
-