☰
DC2615A
DC2615A
Active
Description:  LTC7151S DEMO BOARD
Manufacturer:  Analog Devices
Datasheet:   DC2615A Datasheet
History Price: $118.88
In Stock: 29520
DC2615A vs DC2005A
Part No
Series
Silent Switcher?2
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V
5V
Current - Output
15A
2A
Voltage - Input
3.1V ~ 20V
2.7V ~ 17V
Regulator Topology
Buck
Buck
Frequency - Switching
1MHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC7151S
LTC3624
Power - Output
-
-